EN
  • EN
  • DE

SMCP4200SC

Part No SMCP4200SC
Manufacturer Eaton Bussmann
Catalog TVS - Thyristors
Description THYRISTOR 400V 400A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr Eaton Bussmann
Series SMCP
Package Tape & Reel
Product Status Active
Voltage - Breakover 520V
Voltage - Off State 400V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 120 mA
Number of Elements 1
Capacitance 35pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 867083-SMCP4200SC
Ultra Librarian 3D Model Ultra Librarian SMCP4200SC CAD Model

Description

The 867083-SMCP4200SC is a transient voltage suppressor (TVS) thyristor from Eaton Bussmann's SMCP series.

  • Package: Tape and Reel
  • Standard Package: 3,000 pcs
  • Capacitance: 35pF
  • Peak Pulse Current (10/1000µs): 100A
  • Off State Voltage: 400V
  • Breakover Voltage: 520V
  • On-State Voltage: 4V
  • Hold Current: 120 mA
  • Peak Pulse Current (8/20µs): 400A
  • Mounting Type: Surface Mountable
  • Package: DO-214AA, SMB
  • Status: Active

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess