EN
  • EN
  • DE

PS04LTVA1

Part No PS04LTVA1
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR 25V 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Packaging Reel - TR
Status Active
Number of Circuits 1
Maximum DC Volts 5VDC
Capacitance @ Frequency 0.15pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Surface Mount, MLCV
Dimension 0402 (1005 Metric)
Win Source Part Number 1089942-PS04LTVA1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS04LTVA1 CAD Model

Description

The 1089942-PS04LTVA1 is a surface mount MLCV that has a capacitance of 0.15pF @ 1MHz from Eaton.

  • Mounting: Surface Mount
  • Capacitance: 0.15pF @ 1MHz
  • Packaging: Reel - TR
  • Category: Circuit Protection
  • Varistor voltage (min): Not Specified
  • Varistor voltage (typ): Not Specified
  • Maximum AC volts: Not Specified
  • Maximum DC volts: Not Specified
  • Energy: No Energy
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3982 $51.7660
310+ $0.3267 $101.2770
475+ $0.3165 $150.3375
655+ $0.3063 $200.6265
845+ $0.2961 $250.2045
1,130+ $0.2655 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,300 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess