EN
  • EN
  • DE

LAC-50-100

Part No LAC-50-100
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description FUSE CURRENT LIMITER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Eaton Bussmann
Package Bulk
Product Status Active
Accessory Type Fuse Unit
For Use With/Related Products AQB-F101B Circuit Breaker
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
Win Source Part Number 1068681-LAC-50-100
Ultra Librarian 3D Model Ultra Librarian LAC-50-100 CAD Model

Description

The 1068681-LAC-50-100 is a circuit protection accessory manufactured by Eaton Bussmann. 1068681-LAC-50-100 is made by Eaton Bussmann.

  • Designed for: AQB-F101B circuit breaker
  • Accessory Type: Fuse unit
  • Category: Circuit protection accessories
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • MSL Level: Not applicable
  • Status: Active

You May Also Be Interested in

AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Schneider Electric
Need more? Email Us
Altech corporation
Need more? Email Us
Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess