EN
  • EN
  • DE

HV1635-2R7356-R

Part No HV1635-2R7356-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 35F -10% +30% 2.7V T/H / 35 F (EDLC) Supercapacitor 2.7 V Radial, Can 24mOhm @ 100Hz 1000 Hrs @ 65°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Eaton - Electronics Division
Series HV
Package Bulk
Capacitance 35 F
Tolerance -10%, +30%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 24mOhm @ 100Hz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.295" (7.50mm)
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.496" (38.00mm)
Temperature Range - Operating -40°C ~ 65°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.29.0040
Other Names 283-4192,HV16352R7356R
Standard Package 100
Win Source Part Number 1018844-HV1635-2R7356-R
Ultra Librarian 3D Model Ultra Librarian HV1635-2R7356-R CAD Model

Description

The 1018844-HV1635-2R7356-R capacitor from Eaton - Electronics Division is an electric double layer capacitor (EDLC) or supercapacitor.

  • Capacitance: 35 F
  • Voltage Rating: 2.7 V
  • Tolerance: -10%, +30%
  • ESR (Equivalent Series Resistance): 24mOhm @ 100Hz
  • Package: Radial, Can
  • Mounting Type: Through Hole
  • Diameter: 0.630" (16.00mm)
  • Height: 1.496" (38.00mm)
  • Lifetime: 1000 Hrs @ 65°C
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8532.29.0040

You May Also Be Interested in

Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Panasonic
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6284 $50.9124
27+ $3.7977 $102.5379
41+ $3.6790 $150.8390
57+ $3.5604 $202.9428
73+ $3.4417 $251.2441
98+ $3.0856 $302.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess