EN
  • EN
  • DE

HV1030-2R7106-R

Part No HV1030-2R7106-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 10F -10% +30% 2.7V T/H / 10 F (EDLC) Supercapacitor 2.7 V Radial, Can 34mOhm @ 100Hz 1000 Hrs @ 65°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Eaton - Electronics Division
Series HV
Package Bulk
Capacitance 10 F
Tolerance -10%, +30%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 34mOhm @ 100Hz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 1.240" (31.50mm)
Temperature Range - Operating -40°C ~ 65°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.29.0040
Other Names 283-4202,HV10302R7106R
Standard Package 100
Win Source Part Number 1035563-HV1030-2R7106-R
Ultra Librarian 3D Model Ultra Librarian HV1030-2R7106-R CAD Model

Description

The Eaton - Electronics Division HV1030-2R7106-R is a radial, can-type electric double-layer capacitor with a capacitance of 10F and a voltage rating of 2.7V.

  • Tolerance: -10% to +30%
  • ESR: 34mOhm @ 100Hz
  • Lifetime: 1000 hours @ 65°C
  • Mounting: through a hole
  • Package Contains: 100 capacitors
  • HTSUS: 8532.29.0040

You May Also Be Interested in

Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.2224
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,140 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess