EN
  • EN
  • DE

ADAU1463WBCPZ300RL

Part No ADAU1463WBCPZ300RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 16K/48K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP (12x12)
Family Name ADAU1463
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADAU1463WBCPZ300RL-ND, 505-ADAU1463WBCPZ300RLTR, 505-ADAU1463WBCPZ300RLDKR, 505-ADAU1463WBCPZ300RLCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910172-ADAU1463WBCPZ300RL
Ultra Librarian 3D Model Ultra Librarian ADAU1463WBCPZ300RL CAD Model

Description

Product Overview: ADAU1463WBCPZ300RL by Analog Devices Inc.

The ADAU1463WBCPZ300RL is a sophisticated audio digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to offer advanced audio processing capabilities to a wide range of audio applications. It is particularly well-suited for automotive audio systems, professional audio equipment, and consumer audio products that demand high-quality sound and complex signal processing.

Key Features

  • Advanced SigmaDSP® Core: At the heart of the ADAU1463WBCPZ300RL lies an advanced SigmaDSP core, which provides exceptional processing power for audio signals. This core enables the execution of complex audio processing algorithms with ease.
  • High Fidelity Audio: With its ability to support a wide range of audio sampling rates and high-resolution audio formats, this DSP ensures that audio output is of the highest fidelity, providing listeners with an immersive audio experience.
  • Multiple Input/Output Channels: The ADAU1463WBCPZ300RL is equipped with numerous input and output channels, allowing for flexible interfacing with various audio sources and outputs. This makes it a versatile choice for multi-channel audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP maintains a low power consumption profile, making it suitable for applications where power availability is a concern.
  • Programmability: Users can program the ADAU1463WBCPZ300RL using Analog Devices' user-friendly SigmaStudio software, which provides a graphical programming environment for creating custom signal flows.

Applications

  • Automotive audio systems
  • Professional audio mixing and recording equipment
  • Home theater and consumer audio systems
  • Active speakers and soundbars
  • Portable audio devices

The ADAU1463WBCPZ300RL by Analog Devices Inc. is provided in a compact 72-lead LFCSP package, ensuring a minimal footprint on the printed circuit board. This DSP is also available in reel packaging, denoted by the 'RL' suffix, which facilitates efficient handling and manufacturing processes for high-volume production.

Overall, the ADAU1463WBCPZ300RL is an excellent choice for designers and engineers looking to incorporate a powerful and flexible audio processing solution into their products. With its superior audio processing capabilities, low power consumption, and ease of programmability, it stands out as a premium component in the field of audio DSPs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5556 $58.6668
7+ $16.0456 $112.3192
10+ $15.5442 $155.4420
14+ $15.0428 $210.5992
18+ $14.5414 $261.7452
24+ $13.0371 $312.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess