EN
  • EN
  • DE

FWP-4G10F

Part No FWP-4G10F
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description Miniature Fuse without Striker 40A 690VAC High Speed 2-Pin Cartridge Holder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997759-FWP-4G10F
Categories Fuseholders
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FWP-4G10F CAD Model

Description

The FWP-4G10F is a fuse manufactured by Eaton Bussmann. It's part of their fast-acting fuse series designed to provide robust circuit protection in a variety of electrical and electronic applications. These fuses are engineered to quickly interrupt overcurrent conditions, preventing damage to sensitive components and minimizing downtime.

Applications:

  • Semiconductor protection
  • Power inverters
  • Variable frequency drives (VFDs)
  • Uninterruptible power supplies (UPSs)
  • High-frequency circuits

Features:

  • Fast-Acting: Quickly interrupts overcurrent events to minimize damage.
  • Voltage Rating: Designed for a specific voltage range, ensuring proper operation.
  • Current Rating: Rated for 4A, providing precise overcurrent protection at this level.
  • Interrupting Rating: High interrupting rating, capable of safely disconnecting circuits during high fault current events.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Agency Approvals: Typically UL recognized or CSA certified, meeting industry safety standards.

Benefits:

  • Enhanced Equipment Protection: Prevents damage to sensitive and expensive electronic components.
  • Reduced Downtime: Fast-acting characteristics minimize the duration of overcurrent events, reducing equipment downtime.
  • Improved Safety: Protects personnel and equipment from electrical hazards.
  • Reliable Performance: Designed to provide consistent and dependable overcurrent protection.
  • Easy Installation: Simple to install and replace in appropriate fuse holders.

Additional Details:

The FWP-4G10F fuse features a fiberglass body and silver-plated copper endcaps for superior performance and reliability. It's important to select the correct fuse for the application based on the voltage, current, and interrupting rating requirements. Installation should always be performed by qualified personnel, following established safety procedures. The fuse is designed to operate within specified temperature ranges, and care should be taken to avoid exceeding these limits.

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess