Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Automotive
Current Rating (Amps) 30 A
Response Time Slow Blow
Package / Case Auto Link
Color Pink
Ultra Librarian 3D Model Ultra Librarian FMX-30LP CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE CERAMIC 3.15A 250VAC 5X20MM / 216 Series, 5 x 20 mm, Fast-Acting Fuse
Lowest to $0.1354
ECAD model for 02163.15MXP
Bourns Inc.
FUSE BOARD MNT 1.25A 32VDC 0603
Lowest to $0.2447
ECAD model for SF-0603S125-2
Littelfuse Inc.
FUSE BRD MNT 1.25A 250VAC RADIAL / Radial Lead Fuses
Lowest to $0.0483
ECAD model for 39211250000
Cooper Bussmann, Inc.
FUSE BOARD MNT 500MA 32VAC 50VDC
Lowest to $0.9210
ECAD model for TR/0603FA500-R
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MINI / MINI® BLADE FUSE RATED 32V
Lowest to $0.0678
ECAD model for 029707.5WXNV
Eaton Bussmann
FUSE CARTRIDGE 800A 500VAC/VDC / 800A 500 V AC 500 V DC Fuse Cartridge Bolt Mount
Need more? Email Us
ECAD model for FWH-800A
Littelfuse Inc.
FUSE BOARD MOUNT 250MA 32VAC/VDC
Lowest to $0.9816
ECAD model for 0494.250NR
Littelfuse Inc.
THIN FILM-PSW
Need more? Email Us
ECAD model for 0603SFF600FM/24-2
Kamaya Inc.
FUSE CHIP 1.0A 24VDC 0402 / 1 A AC 24 V DC Fuse Surface Mount 0402 (1005 Metric)
Need more? Email Us
ECAD model for FMC10102ABTH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention