EN
  • EN
  • DE

FAZ-S40/1

Part No FAZ-S40/1
Manufacturer Eaton Bussmann
Catalog OEM Parts (F - I)
Description Faz Ul 1077 Supplementary Protector 1P 40A S Curve
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106370-FAZ-S40/1
Categories OEM Parts(F-I)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAZ-S40/1 CAD Model

Description

The FAZ-S40/1 is a miniature circuit breaker (MCB) manufactured by Eaton Bussmann. This device is designed to protect electrical circuits from overloads and short circuits. It's commonly used in residential, commercial, and industrial applications to ensure safety and prevent damage to electrical equipment.

Applications

  • Residential electrical panels
  • Commercial building distribution boards
  • Industrial control systems
  • Machine tool protection
  • Lighting circuits

Features

  • S-Curve Trip Characteristic: Provides protection for circuits with sensitive electronic equipment.
  • Current Limiting: Reduces let-through energy during short circuit conditions.
  • Trip-Free Design: Prevents the breaker from being held closed during an overload or short circuit.
  • Clear Indication: Visual indication of the breaker's status (ON, OFF, TRIP).
  • DIN Rail Mounting: Easy installation in standard DIN rail enclosures.

Benefits

  • Enhanced Safety: Protects against electrical hazards and prevents equipment damage.
  • Improved Reliability: Reliable performance ensures consistent protection.
  • Reduced Downtime: Minimizes disruptions caused by electrical faults.
  • Simplified Installation: Easy to install and maintain.
  • Compliance with Standards: Meets relevant safety and performance standards.

Additional Details

The FAZ-S40/1 has a rated current of 40A and a breaking capacity suitable for standard applications. It is a single-pole breaker (1P). The voltage rating is typically 230/400V AC. The S-curve trip characteristic makes it suitable for protecting circuits with electronic loads that may draw high inrush currents. The breaker is designed to be used in conjunction with other protective devices, such as surge protectors, to provide comprehensive electrical protection.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess