EN
  • EN
  • DE

EM257519HO

Part No EM257519HO
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description EUROMAG EM2575 SERIES 19 POLE / 19 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200" (5.08mm) 90°, Right Angle Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr Eaton - Electronics Division
Series Euro-Mag EM2575
Package Bulk
Type Header, Male Pins, Shrouded (2 Side)
Number of Positions 19
Positions Per Level 19
Number of Levels 1
Pitch 0.200" (5.08mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Type Through Hole
Current - UL 16 A
Voltage - UL 300 V
Color Green
Temperature Range - Operating -40°C ~ 105°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Brass
Housing Material Thermoplastic
Contact Tail Length 0.177" (4.50mm)
Insulation Height 0.327" (8.31mm)
MSL Level 1 (Unlimited)
Other Names 283-EM257519HO
Standard Package 100
Win Source Part Number 1035240-EM257519HO
Ultra Librarian 3D Model Ultra Librarian EM257519HO CAD Model

Description

The Euro-Mag EM2575 series EM257519HO is a 19-position, shrouded header connector that is commonly used in various electronic applications such as power supply, industrial control, and communication.

  • Positions: 19
  • Pitch: 0.200" (5.08mm)
  • Current Rating: 16 A
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C ~ 105°C

You May Also Be Interested in

Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Conta-Clip, Inc.
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044
Weidmuller
2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess