EN
  • EN
  • DE
  • IT

DRQ127-100-R

Part No DRQ127-100-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 10.47UH SMD / Shielded 2 Coil Inductor Array 41.88 µH Inductance - Connected in Series 10.47 µH Inductance - Connected in Parallel 17.2mOhm DC Resistance (DCR) - Parallel 6.04 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Manufacturer Eaton - Electronics Division
Packaging Reel - TR
Number of Coils 2
Inductance - Connected In Parallel 10.47 µH
Inductance - Connected In Series 41.88 µH
Tolerance ±20%
Current Rating - Parallel 6.04 A
Current Rating - Series 3.02 A
Current Saturation - Parallel 11.2 A
Current Saturation - Series 5.6 A
DC Resistance (DCR) - Parallel 17.2mOhm
DC Resistance (DCR) - Series 68.6mOhm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.315" (8.00mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 513-1143-2,DRQ127-100-ND,513-1143-1,513-1143-6,DRQ127100R,Q5566975,DRQ127-100
Standard Package 350
Win Source Part Number 1327423-DRQ127-100-R
Ultra Librarian 3D Model Ultra Librarian DRQ127-100-R CAD Model

Description

The Eaton - Electronics Division DRQ127-100-R 1327423-DRQ127-100-R is an array signal transformer component with a shielded packaging.

  • Size/Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
  • Height: 0.315" (8.00mm)
  • Standard Package: 350
  • Mounting: Surface Mount
  • Temperature Range: -40°C ~ 125°C
  • Compliant with: ECCN and HTSUS standards
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 78.4UH SMD
Lowest to $12.4047
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $1.6889
Bourns Inc.
INDUCT ARRAY 2 COIL 4.7UH SMD
Lowest to $0.7574

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8040 $54.1200
70+ $1.4802 $103.6140
105+ $1.4340 $150.5700
145+ $1.3877 $201.2165
190+ $1.3415 $254.8850
250+ $1.2027 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess