EN
  • EN
  • DE

DP230-BU

Part No DP230-BU
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 4/0-2AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 25.0mm
Termination Style Screw
Current - IEC 232 A
Voltage - IEC 1000V
Current - UL 230 A
Voltage - UL 600V
Wire Gauge or Range - AWG 4/0-2 AWG
Wire Gauge or Range - mm2 35-95mm²
Color Blue
Ultra Librarian 3D Model Ultra Librarian DP230-BU CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 12-22AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK GROUND 10-26AWG
Need more? Email Us
Omron
TERM BLK PUSHIN 4.0MM 2:2 1TIER
Need more? Email Us
Omron
GRD TB PUSHIN 1.5MM 1:1 1TIER
Need more? Email Us
Omron
GROUNDTB SCREW 10MM 1:1 1TIER
Need more? Email Us
Omron
GRD TB PUSHIN 2.5MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-26AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-26AWG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess