EN
  • EN
  • DE

DILMC9-10(24VDC)

Part No DILMC9-10(24VDC)
Manufacturer Eaton Bussmann
Catalog OEM Parts (C - E)
Description DILMC9-10(24VDC) - Eaton Cutler-Hammer, SMALL CONT-3P-DC OPER FVNR CAGE CLAMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971950-DILMC9-10(24VDC)
Categories OEM Parts(C-E)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DILMC9-10(24VDC) CAD Model

Description

The DILMC9-10(24VDC) is a compact IEC power control relay from Eaton Bussmann. These relays are designed for switching electrical loads in industrial control systems, automation equipment, and other applications where reliable and efficient power control is essential.

Applications

  • Motor Control: Starting, stopping, and reversing electric motors.
  • Lighting Control: Switching lighting circuits in commercial and industrial buildings.
  • Heating and Cooling Systems: Controlling heating elements, fans, and compressors.
  • Pump Control: Managing the operation of pumps in water and wastewater treatment facilities.
  • General Purpose Switching: Switching various electrical loads in industrial automation systems.

Features

  • Compact Design: Space-saving design allows for easy integration into control panels and enclosures.
  • 24VDC Coil Voltage: Operates on a standard 24VDC control voltage.
  • Screw Terminals: Provides secure and reliable electrical connections.
  • High Switching Capacity: Capable of switching significant electrical loads.
  • IEC Compliant: Meets international standards for safety and performance.

Benefits

  • Reliable Performance: Provides consistent and dependable switching operation.
  • Easy Installation: Simple wiring and mounting for quick and easy setup.
  • Space Savings: Compact design allows for more efficient use of control panel space.
  • Long Service Life: Built to withstand demanding industrial environments.
  • Improved System Control: Enables precise and efficient control of electrical loads.

Additional Details

The DILMC9-10(24VDC) is typically DIN rail mountable. Consult the manufacturer's datasheet for specific technical specifications, including contact ratings, coil power consumption, and operating temperature range. Proper wiring and application are crucial for ensuring safe and reliable operation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess