EN
  • EN
  • DE

DG25-YG

Part No DG25-YG
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK GROUND 12-26AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk;Bulk
Product Status Obsolete
Type Ground, Earth
Number of Positions 2
Number of Levels 1
Terminal - Width 5.7mm
Termination Style Screw
Current - IEC 24 A
Voltage - IEC 630V
Voltage - UL 600V
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 0.5-2.5mm2
Color Green, Yellow
Ultra Librarian 3D Model Ultra Librarian DG25-YG CAD Model

Description

NULL

You May Also Be Interested in

Omron
FUSETBW/FUSETERM4MM1:1 1TIER
Need more? Email Us
Altech corporation
TS35/208 DIN RAIL FOR AL2212 SER
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 3-14 AWG
Need more? Email Us
TE Connectivity
DIN RAIL 34MMX10MM SLOT 36\
Need more? Email Us
Omron
TERM BLK PUSHIN 2.5MM 1:2 1TIER
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 6-20 AWG
Need more? Email Us
Omron
FUSETBKNIFEEDGEDISCNT4MM10A
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THROUGH GRAY
Need more? Email Us
Panasonic
DIN RAIL 35MMX7MM SLOTTED 39\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess