EN
  • EN
  • DE

DDC-1000/2

Part No DDC-1000/2
Manufacturer Eaton Bussmann
Catalog OEM Parts (C - E)
Description Interrupteur-sectionneur courant continu, 2 pôles, 1000 A, avec poignée rotative grise, Encastrement / Montage...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025458-DDC-1000/2
Categories OEM Parts(C-E)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DDC-1000/2 CAD Model

Description

The Eaton Bussmann DDC-1000/2 is a high-current DC disconnect switch designed for photovoltaic (PV) applications. It provides a reliable and safe method for isolating DC circuits in solar power systems, enabling maintenance, troubleshooting, and emergency shutdown procedures.

Applications

  • Photovoltaic (PV) Systems: Used as a disconnect switch for isolating DC circuits in solar power installations.
  • Battery Energy Storage Systems (BESS): Provides a safe disconnection point for battery banks during maintenance or emergencies.
  • DC Power Distribution: Employed in DC power distribution systems for isolating individual circuits or equipment.
  • Electric Vehicle (EV) Charging Stations: Serves as a disconnect switch in DC fast chargers.

Features

  • High DC Current Rating: Capable of handling high DC current levels typically found in PV systems. Based on similar Eaton Bussmann products, the DDC-1000/2 likely has a current rating of 1000A, however this should be verified from the datasheet.
  • Voltage Rating: Designed for high DC voltage applications, aligning with solar panel output voltages. This product will likely be rated up to 1000Vdc, but verification is required.
  • Load Break Capability: Capable of safely interrupting DC current under load, providing a secure disconnection.
  • Compact Design: Space-saving design for easy integration into various equipment and enclosures.
  • Robust Construction: Built with durable materials to withstand harsh environmental conditions.
  • Safety Features: Includes features such as lockout/tagout provisions to prevent accidental re-energization.

Benefits

  • Enhanced Safety: Provides a safe and reliable method for isolating DC circuits, minimizing the risk of electrical hazards.
  • Simplified Maintenance: Facilitates easy and safe maintenance procedures on PV systems and other DC equipment.
  • Improved System Reliability: Contributes to the overall reliability of DC power systems by providing a secure disconnection point.
  • Compliance with Safety Standards: Helps ensure compliance with relevant safety standards and regulations.
  • Durable and Long-lasting: Offers a long service life, minimizing the need for frequent replacements.

Additional Details

The DDC-1000/2 typically features a robust enclosure and reliable switching mechanism. It is designed for easy installation and operation. The switch often incorporates visual indicators to clearly show the ON/OFF status. Proper installation and maintenance are crucial for ensuring the long-term performance and safety of the disconnect switch. Consult the product datasheet for specific technical specifications and installation guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess