EN
  • EN
  • DE

CTX20-3-R

Part No CTX20-3-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 20.18UH SMD / Unshielded 2 Coil Inductor Array 80.74 µH Inductance - Connected in Series 20.18 µH Inductance - Connected in Parallel 78mOhm Max DC Resistance (DCR) - Parallel 1.5 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series OCTA-PAC®
Package Tape & Reel (TR)
Number of Coils 2
Inductance - Connected In Parallel 20.18 µH
Inductance - Connected In Series 80.74 µH
Tolerance ±20%
Current Rating - Parallel 1.5 A
Current Rating - Series 750 mA
DC Resistance (DCR) - Parallel 78mOhm Max
DC Resistance (DCR) - Series 312mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.190" (4.83mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX20-3,513-1008-2,513-1008-1,513-1008-6,CTX203R
Standard Package 800
Win Source Part Number 1019292-CTX20-3-R
Ultra Librarian 3D Model Ultra Librarian CTX20-3-R CAD Model

Description

The Eaton - Electronics Division CTX20-3-R is an inductor coil that belongs to the Arrays, Signal Transformers category.

  • Category: Arrays, Signal Transformers
  • Height: 0.190 inches (4.83mm)
  • Dimensions (LxW): 0.550 inches L x 0.550 inches W (13.97mm x 13.97mm)
  • Tolerance: ±20 percent
  • Packaging: Tape and Reel
  • Standard Package: 800
  • Operating Temperature: -40°C to 85°C
  • Current Rating (Parallel): 1.5 A
  • Current Rating (Series): 750 mA
  • DC Resistance (DCR) (Parallel): 78mOhm Max
  • DC Resistance (DCR) (Series): 312mOhm Max

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 4.5UH SMD
Lowest to $5.1318
Bourns Inc.
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 15UH SMD / POWER-CHOKE WE-DD
Lowest to $21.6181
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 173UH SMD
Lowest to $6.4929
Bourns Inc.
SMD Inductor/Transformer
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 8.2UH SMD / POWER-CHOKE WE-DD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $0.9148

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess