EN
  • EN
  • DE

CTX02-14659

Part No CTX02-14659
Manufacturer Eaton Bussmann
Catalog Pulse Transformers
Description CTX02-14659
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202885-CTX02-14659
Win Source Part Number Cross
Manufacturer Eaton - Electronics Division
Category Transformers Pulse Transformers
Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian CTX02-14659 CAD Model

Description

The pulse transformers from Eaton - Electronics Division are designed for use in pulse and digital circuits.

  • Package: Bulk
  • Product Status: Obsolete

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 5.0V IN
Need more? Email Us
Pulse
TRANSFORMER LAN 1GB PHY POE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Pulse
PULSE XFMR 1:1 80UH
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Pulse
MDL DUAL 1GPP 1:1 SMT TU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess