EN
  • EN
  • DE

CTX01-18453-R

Part No CTX01-18453-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED INDUCTOR 200NH 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Eaton Bussmann
Package Tape & Reel
Product Status Active
Inductance 200 nH
Standard Package 640 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 867434-CTX01-18453-R
Ultra Librarian 3D Model Ultra Librarian CTX01-18453-R CAD Model

Description

The CTX01-18453-R is a fixed inductor from Eaton Bussmann.

  • Manufacturer: Eaton Bussmann
  • Category: Inductors, Coils, and Chokes
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Inductance: 200 nH
  • Product Status: Active
  • Package Size: 640 pcs

You May Also Be Interested in

YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess