EN
  • EN
  • DE

CTX01-17156

Part No CTX01-17156
Manufacturer Eaton Bussmann
Catalog Power Transformers
Description PWR XFMR FLY 200UH 1.65A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr Eaton Bussmann
Package Bulk
Product Status Active
Standard Package 115 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 98213-CTX01-17156
Ultra Librarian 3D Model Ultra Librarian CTX01-17156 CAD Model

Description

Description

The CTX01-17156 is a highly efficient electronic component designed for a wide range of applications. This versatile device offers excellent performance and reliability, making it an ideal choice for both industrial and consumer electronics projects.

Features and Benefits

  • High Efficiency: Optimized for low power consumption.
  • Compact Size: Space-saving design suitable for modern electronics.
  • Reliable Performance: Ensures stable and consistent output under varying conditions.
  • Easy Integration: Simple to incorporate into existing systems.

Applications

  • Power Management Systems
  • Consumer Electronics
  • Industrial Automation
  • Renewable Energy Systems

This component is engineered to support seamless integration in various projects, enhancing overall system performance.

You May Also Be Interested in

710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
Datatroni
T1/E1 Transformer
Need more? Email Us
Others
Need more? Email Us
Pulse
Need more? Email Us
Eaton Bussmann
PWR XFMR FLYBK 150UH 0.2A
Lowest to $7.1917
Hammond Manufacturing
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Amgis, LLC
PWR XFMR TORO 1.6VA TH
Lowest to $22.5225
Hammond Manufacturing
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
Prolific Technology Inc.
Lowest to $160.1177

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess