EN
  • EN
  • DE

CS-SP-5-600-333MV

Part No CS-SP-5-600-333MV
Manufacturer Eaton Bussmann
Catalog Current Sense Transformers
Description SPLIT CORE CS 600A / 333MV, 0.5%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency Range 40Hz ~ 400Hz
Type Non-Invasive (Split Core)
Current Rating (Amps) 600 A
Mounting Type Free Hanging (In-Line)
Size / Dimension 4.370" L x 1.240" W (111.00mm x 31.50mm)
Height - Seated (Max) 5.830" (148.08mm)
Termination Style Wire Leads
Ultra Librarian 3D Model Ultra Librarian CS-SP-5-600-333MV CAD Model

Description

NULL

You May Also Be Interested in

Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:50 15A SMD
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess