EN
  • EN
  • DE

CPL-6-50TR-R

Part No CPL-6-50TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 50NH 40A 0.6 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Eaton Bussmann
Series CPL
Package Tape & Reel
Product Status Active
Material - Core Ferrite
Inductance 50 nH
Tolerance ±20%
Current Rating (Amps) 40 A
Shielding Unshielded
DC Resistance (DCR) 0.6mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 2.134" L x 0.335" W (54.20mm x 8.50mm)
Height - Seated (Max) 0.189" (4.80mm)
Standard Package 750 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 915726-CPL-6-50TR-R
Ultra Librarian 3D Model Ultra Librarian CPL-6-50TR-R CAD Model

Description

The CPL series fixed inductors from Eaton Bussmann are a versatile and reliable choice for various applications.

  • Type: Unshielded
  • Size: 2.134" L x 0.335" W (54.20mm x 8.50mm)
  • Inductance: 50 nH
  • Seated Height: 0.189" (4.80mm)
  • Tolerance: ±20%
  • DC Resistance (DCR): 0.6mOhm max
  • Mounting Type: Surface Mount
  • Package: Tape & reel
  • Core Material: Ferrite
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6480 $51.8400
190+ $0.5317 $101.0230
295+ $0.5151 $151.9545
405+ $0.4985 $201.8925
520+ $0.4819 $250.5880
695+ $0.4320 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess