EN
  • EN
  • DE

CMS1-5-R

Part No CMS1-5-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 25UH 3.6A 2LN SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 25μH @ 100kHz
Current Rating (Max) 3.6A
DC Resistance (DCR) (Max) 10 mOhm (Typ)
Temperature Range - Operating -40°C to 160°C
Mounting SMD (SMT)
Height (Max) 0.102" (2.60mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 125919-CMS1-5-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMS1-5-R CAD Model

Description

CMS1-5-R Versatile Component

The CMS1-5-R is a versatile electronic component designed to address a variety of needs in both consumer and industrial applications. Its robust design ensures durability and consistent performance.

  • Diverse compatibility with various electronic frameworks.
  • Reliable construction for long-term use and reduced maintenance.
  • User-friendly integration, simplifying installation processes.

Applications:

  • Smart home devices – enhancing connectivity and functionality.
  • Manufacturing systems – ensuring efficiency and reduction of downtime.
  • Security systems – fostering reliable surveillance and monitoring.

With the CMS1-5-R, users are equipped with a reliable solution tailored for a broad spectrum of applications.

You May Also Be Interested in

Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Allied Components International
CMC 2.55MH 1A 2LN TH / 2.55 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 100mOhm
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
Wurth Electronics Inc
CMC 1.5MH 18A 2LN TH / 1.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
Need more? Email Us
TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7633 $52.6862
33+ $3.0878 $101.8974
51+ $2.9913 $152.5563
70+ $2.8948 $202.6360
90+ $2.7983 $251.8470
120+ $2.5089 $301.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess