EN
  • EN
  • DE

BPM275UL

Part No BPM275UL
Manufacturer Eaton Bussmann
Catalog Varistors, MOVs
Description VARISTOR 120V 40KA MOD PLUG-IN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Maximum AC Volts 275 V
Varistor Voltage (Typ) 120 V
Current - Surge 40 kA
Number of Circuits 1
Operating Temperature -40°C ~ 80°C
Mounting Type DIN Rail
Package / Case Module, Plug-In Terminal Block
Ultra Librarian 3D Model Ultra Librarian BPM275UL CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
VARISTOR 40KA MODULE PLUG-IN
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.2KV 70KA ENCASED DISC
Need more? Email Us
Panasonic
VARISTOR 620V 30KA DISC 40MM
Need more? Email Us
Panasonic
VARISTOR 240V 10KA DISC 16.5MM
Need more? Email Us
Panasonic
VARISTOR 56V 1KA DISC 11.5MM
Lowest to $0.4412
Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Lowest to $0.9385
Panasonic
VARISTOR 470V 10KA DISC 16.5MM
Lowest to $0.9385
Eaton Bussmann
VARISTOR 400V 40KA MOD PLUG-IN
Need more? Email Us
Eaton Bussmann
VARISTOR 30KA MODULE PLUG-IN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess