EN
  • EN
  • DE

BK/SC-20

Part No BK/SC-20
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERAMIC 20A 600VAC 170VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 20 A
Voltage Rating - AC 600 V
Voltage Rating - DC 170 V
Response Time Slow Blow
Package / Case Cartridge, Non-Standard
Breaking Capacity @ Rated Voltage 100kA AC, 10kA DC
Approval Agency CE, CSA, UL
Size / Dimension 0.410\;5;9;7;10;8;3;4;2;1;1588;5673;5433;1920;507;118;1768;4598;2080;602020;2037;2861;2041;283;614;3845;136;2315;2019;478;18;5346;4032;602345;3488;2378;2770;236;2298;10;149;277;846;4008;486;3473;602056;1568;452;290;4335;1102;601898;56;2946;281;818;0;79087;133180;132999;132998;82777;51808;51807;63319;63320;54263;54303;51806;107515;75922;94766;73728;47624;45319;45320;80912;94171;89567;107997;89568;91106;106815;61845;61846;61847;61848;59116;59117;92095;59118;59119;129455;1911;49931;54767;92173;95367;21798;54778;89814;100588;92174;5797;15207;15208;33578;15215;29163;15218;15209;3595;12178;590;12181;592;12183;12184;12185;21015;936;27046;13121;13122;9855;9856;25282;1793;34471;1794;1795;13123;24629;4288;27665;27670;15241;15242;14422;4290;9893;14688;14689;15244;14690;15245;15246;15739;105758;105757;47128;14433;103738;102787;14646;14820;37626;4292;15464;15465;6329;1645;124949;7907;743;1798;15268;7944;15270;6234;3592;13019;7966;34201;27241;6237;15330;6345;24481;5874;4178;4230;4231;9844;6371;16998;15466;15467;15468;15469;15470;15471;15472;15473;72851;89573;8479;92968;11300;10018;14716;7482;7483;95604;6390;9832;9833;9946;10019;1799;1800;4194;15278;57120;9848;61775;59457;27240;57121;15342;96222;4086;4085;5849;1801;1802;14751;12199;12205;122056;34585;47533;44514;15301;63974;68321;13836;28910;16618;16619;44771;55395;55396;14828;15474;23764;15461;15475;13770;15476;15463;15462;15477;15478;15479;15480;15481;15482;15483;15484;15485;23765;33539;16684;21117;14298;49006;15307;15308;15309;5854;15310;14822;42681;47534;27296;28694;4081;95585;4584;29405;20825;20826;20827;20828;57076;5470;609;15214;26240;15217;95620;107541;107516;15366;107530;16041;14059;27200;69955;20167;133011;15367;15368;27292;27293;15377;44380;102267;15369;108583;15370;92291;108582;108581;131391;81697;80199;49656;80204;80205;80206;81645;80202;80203;80207;80210;80211;80212;131390;81646;80208;81647;80209;9924;80213;80214;54992;80217;80218;80219;80222;80220;80221;29781;76275;80224;80225;15093;80228;80229;84678;80226;32801;80230;59836;80231;80232;15374;15375;27330;44510;90782;107536;107531;64257;27022;27023;15459;15460;21001;15458;33580;45321;50055;15486;15487;45317;59172;15488;34900;64256;49928;54797;15378;22333;15379;15380;15381;90;34221;50753;80728;21955;21956;120858;119637;50605;15454;15455;15456;46003;3866;88536;107526;107535;107538;67539;29164;15206;15216;26257;29168;113773;15372;30783;30784;40575;15221;15222;15223;85459;15373;82347;60;175;10744;81618;98113;11022;15346;52308;42634;131389;14212;66376;15327;15328;24982;15324;15239;15240;22331;15422;24991;50754;129805;15316;50755;15317;24990;98112;15361;15965;15964;81619;15382;81620;81621;81649;84679;84680;15326;81622;81623;26258;26259;75138;131394;81624;131396;81625;26253;18570;131392;81626;26238;38520;81627;80929;26256;26254;26244;42161;15189;26239;26394;26395;26241;11035;81628;26247;15321;52315;129801;33601;15427;15430;82348;123626;15385;50746;50751;15386;15387;15388;123582;123579;123583;15389;123578;123580;123577;123581;64258;15390;50747;15433;15391;15392;15393;15395;15489;15490;65629;53079;57507;46;47;1200;59511;101640;1240;8786;14268;14267;98039;98040;40861;15298;15313;98038;129800;121271;15440;26286;483;38096;15303;15304;15305;15306;19050;29166;55212;486;46002;92595;40857;74915;15399;54768;15400;7168;15401;20920;123539;7169;14269;15204;66214;81629;96158;40858;34263;48472;27173;27174;27175;15257;15258;15259;15263;15264;15398;15410;15411;81695;81630;27558;15300;75986;27256;15265;15312;15314;33655;33659;40865;129802;15491;15210;1498;15492;15493;15494;1845;15211;80772;26248;26250;26255;26251;26261;55211;26262;27171;27172;24454;15279;84415;57084;15280;27243;152
Ultra Librarian 3D Model Ultra Librarian BK/SC-20 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess