EN
  • EN
  • DE

BK/CBP-40B

Part No BK/CBP-40B
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKER / Circuit Breaker 40A AC DC Automatic Reset Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Eaton - Bussmann Electrical Division
Series CBP-B
Package Bulk
Mounting Type Chassis Mount
Current Rating (Amps) 40A
Actuator Type Automatic Reset
Number of Poles 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Other Names BK-CBP-40B
Standard Package 100
Win Source Part Number 1051335-BK/CBP-40B
Ultra Librarian 3D Model Ultra Librarian BK/CBP-40B CAD Model

Description

The Eaton - Bussmann Electrical Division 1051335-BK/CBP-40B is a CBP-B series circuit breaker that comes in a package of bulk.

  • Actuator Type: automatic reset
  • Number of Poles: 1
  • Mounting Type: chassis mount
  • Category: circuit protection
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8536.20.0020
  • Alternative Parts: BK/CBP-40BBK-CBP-40B

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
E-T-A
CIR BRKR THRM SWITCH 20A IP65
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 850MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 500MA 240VAC 60VDC
Need more? Email Us
Carling Technologies
CIRCUIT BREAKER
Need more? Email Us
Schurter Inc.
CIR BRKR 10A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess