EN
  • EN
  • DE

B221-30FGFWTST

Part No B221-30FGFWTST
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description FUSE COVER 240V 30A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fuse Cover
Voltage 240V
Current 30A
Ultra Librarian 3D Model Ultra Librarian B221-30FGFWTST CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 20A
Need more? Email Us
Eaton Bussmann
SWITCH 80A NON-F 3P UL508
Need more? Email Us
Altech corporation
SWITCH 600V 40A
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 50A
Need more? Email Us
Altech corporation
METAL ENCL DISCON SWITCH 4 POLE
Need more? Email Us
Altech corporation
SWITCH REMOTE SHAFT 200MM
Need more? Email Us
Altech corporation
SWITCH 600V 80A
Need more? Email Us
Eaton Bussmann
UNSWITCHED NEUTRAL UL508 63-80A
Need more? Email Us
Littelfuse Inc.
ACS DISCONN SWITCH SHAFT 11.81" / Shaft
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess