EN
  • EN
  • DE

B0820-2R5225-R

Part No B0820-2R5225-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 2.2F -20% +80% 2.5V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.2 F
Tolerance -20%, +80%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 200mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.335" Dia (8.50mm)
Height - Seated (Max) 0.827" (21.00mm)
Temperature Range - Operating -25°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544907-B0820-2R5225-R
Ultra Librarian 3D Model Ultra Librarian B0820-2R5225-R CAD Model

Description

N

You May Also Be Interested in

Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8316
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Elna America
Cap Supercap 0.1F 5.5V -20% to 80% (11.5 X 5mm) Radial Stacked Coin 10mm 1000h 70°C Bulk / CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.2129
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess