EN
  • EN
  • DE

A20311100MP

Part No A20311100MP
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description A2 FAMILY TB 11 POLE / 11 Circuit 0.375" (9.53mm) Barrier Block Connector Screws
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Electronics Division
Series A2000
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 11
Number of Wire Entries 11
Pitch 0.375" (9.53mm)
Number of Rows 1
Current Rating (Amps) 30A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws
Bottom Termination Closed
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Terminal Screw Finish Zinc
Mounting Type Chassis, Panel
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
MSL Level 1 (Unlimited)
Other Names 283-A20311100MP
Standard Package 50
Win Source Part Number 1011978-A20311100MP
Ultra Librarian 3D Model Ultra Librarian A20311100MP CAD Model

Description

The Eaton A2000 series 1011978-A20311100MP is a barrier block terminal block connector designed for connecting wires.

  • Pitch: 0.375" (9.53mm)
  • Color: Black
  • Feature: Flange
  • Row Design: Single
  • Package: Bulk
  • Wire Gauge: 12-22 AWG
  • Voltage Rating: 300V
  • Insulation Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • Circuits: 11
  • Standard Package: 50
  • Wire Entries: 11
  • Mounting Type: Chassis and Panel
  • Temperature Range: -40°C to 105°C
  • Terminal Block Type: Barrier Block
  • Top Termination: Screws
  • Bottom Termination: Closed
  • Barrier Type: 2 Wall (Dual)
  • Current Rating: 30A
  • Manufacturer: Eaton-Electronics Division

You May Also Be Interested in

Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Conta-Clip, Inc.
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0212
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess