EN
  • EN
  • DE

1A1907-03-R

Part No 1A1907-03-R
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE CLIP CARTRIDGE PCB / Fuse Clip 1 Circuit Cartridge Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuseholders
Manufacturer Eaton - Electronics Division
Packaging Bulk
Mounting Through Hole
Fuse Size 0.25" Dia (6.35mm)
For Use With/Related Products 1/4" Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Orientation Horizontal
Termination Style PC Pin
Contact Material Beryllium Copper
Contact Finish Tin
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 1A1907-03-R-ND,1A190703R,283-3706
Standard Package 100
Win Source Part Number 1334724-1A1907-03-R
Ultra Librarian 3D Model Ultra Librarian 1A1907-03-R CAD Model

Description

The Eaton - Electronics Division 1334724-1A1907-03-R Fuseholder is a high-quality clip-type holder designed to be used with 1/4" Dia Fuses.

  • Manufacturer: Eaton - Electronics Division
  • Product Number: 1334724-1A1907-03-R
  • Type: Fuseholder, clip-type
  • Fuse Size: 1/4" Dia Fuses
  • Material: Beryllium Copper
  • Finish: Tin
  • Circuits: Single
  • Mounting Style: Through Hole
  • RoHS Compliant: Yes
  • Packaging: Bulk
  • Application: Circuit Protection

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK SEALED MEGA-AMG 350A
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 300V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $1.1574
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE CLIP CART 600V 60A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 60A DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess