EN
  • EN
  • DE

170M6868

Part No 170M6868
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description Specialty Fuses BUSS SEMITRON FUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Termination Socket
Voltage Rating (AC) 690 V
Weight 453.59237 mg
Win Source Part Number 961284-170M6868
Categories Fuseholders
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 170M6868 CAD Model

Description

The 170M6868 is a fuseholder manufactured by Eaton Bussmann. It is part of their high-performance fuseholder series, designed to provide robust protection and reliable operation in demanding electrical applications.

Applications

  • Industrial power distribution systems
  • Motor control centers
  • Renewable energy systems (solar, wind)
  • Uninterruptible power supplies (UPS)
  • Heavy machinery and equipment

Features

  • Fuse Type: Designed for specific high-current fuses (e.g., NH, DIN)
  • Voltage Rating: High voltage rating for industrial applications
  • Current Rating: High current rating to handle large loads
  • Material: High-strength, heat-resistant materials
  • Mounting: Designed for busbar or panel mounting

Benefits

  • Provides superior protection against overcurrent and short-circuit faults.
  • Ensures reliable operation in harsh industrial environments.
  • Reduces downtime due to blown fuses.
  • Complies with relevant industry safety standards.
  • Facilitates easy fuse replacement and maintenance.

Additional Details

The 170M6868 fuseholder is engineered for efficient heat dissipation and arc quenching. Its robust construction and high-quality materials ensure long-term performance and reliability. Detailed specifications, including voltage and current ratings, dimensions, and materials, can be found in the Eaton Bussmann datasheet. Proper installation and maintenance procedures are crucial for ensuring the fuseholder's optimal performance and safety.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess