EN
  • EN
  • DE

170M5463-G

Part No 170M5463-G
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE 700A 690V 2BKN/50 AR UC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Series *
Packaging Bulk
Fuse Type Square
Package Rectangular, Blade
Win Source Part Number 763693-170M5463-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 170M5463-G CAD Model

Description

The 170M5463-G is a high-speed fuse manufactured by Eaton Bussmann. It's designed to provide short-circuit protection for semiconductor devices, such as diodes, thyristors, and IGBTs, which are commonly used in power electronic systems.

Applications:

  • Variable Frequency Drives (VFDs): Protects the semiconductor components in VFDs, which control the speed of AC motors.
  • Uninterruptible Power Supplies (UPSs): Safeguards the power electronic circuitry in UPS systems that provide backup power during outages.
  • Power Converters: Protects semiconductors in AC-DC, DC-DC, and DC-AC power converters used in various industrial and commercial applications.
  • Inverters: Used in solar inverters and other inverter systems to protect the power semiconductors from overcurrent conditions.
  • Welding Equipment: Provides short-circuit protection for the semiconductors in welding power supplies.

Features:

  • High-Speed Protection: Offers extremely fast response to short-circuit currents, minimizing damage to protected devices.
  • Current Limiting: Limits the magnitude of fault currents, reducing stress on downstream components.
  • Voltage Rating: Designed for specific voltage levels to ensure proper operation in the intended application.
  • Breaking Capacity: High breaking capacity allows the fuse to safely interrupt large fault currents.
  • Reliable Construction: Robust construction ensures reliable performance in harsh industrial environments.

Benefits:

  • Semiconductor Protection: Prevents costly damage to semiconductor devices caused by short circuits.
  • System Reliability: Improves the overall reliability of power electronic systems by providing fast and effective overcurrent protection.
  • Reduced Downtime: Minimizes downtime due to component failures.
  • Enhanced Safety: Enhances the safety of electrical equipment and personnel.
  • Compliance: Helps systems comply with relevant safety standards and regulations.

Additional Details:

The 170M5463-G fuse is typically selected based on the voltage and current ratings of the protected semiconductors. It's important to choose a fuse with appropriate characteristics to ensure optimal protection. Mounting methods and physical dimensions should be considered for proper installation within the equipment. Regular inspection and replacement of fuses are recommended as part of a preventative maintenance program.

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE SQUARE 300A 58VDC RECT
Lowest to $12.8699
Littelfuse Inc.
480A 5.5 kVAC Fuse Cartridge Bolt Mount, End Cap (Hookeye)
Need more? Email Us
Littelfuse Inc.
FUSE BATTERY PROTECTOR 8V 12A
Need more? Email Us
Eaton Bussmann
FUSE 315M355A 660V AC / 460V DC
Need more? Email Us
Littelfuse Inc.
FUSE BATTERY PROTECTOR 50V 45A
Lowest to $8.7313
Eaton Bussmann
FUSE CARTRIDGE 3A 1KVDC 5AG
Lowest to $12.0108
Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Littelfuse Inc.
BATTERY PROTECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess