EN
  • EN
  • DE

170M3765

Part No 170M3765
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 200A 700VAC RECT / 200A 700 V AC DC Fuse Square Bolt Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Mounting Type Bolt Mount
Fuse Type Square
Current Rating (Amps) 200A
Voltage Rating - AC 700 V
Applications Electrical, Industrial
Features Indicating
Approval Agency CSA, UR
Breaking Capacity @ Rated Voltage 200kA
Package / Case Rectangular, Blade
Dimension 1.969" L x 1.772" W x 2.323" H (50.00mm x 45.00mm x 59.00mm)
Melting I2t 2200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Standard Package 2
Win Source Part Number 1073865-170M3765
Ultra Librarian 3D Model Ultra Librarian 170M3765 CAD Model

Description

The 170M3765 is a high-speed fuse manufactured by Eaton Bussmann. This fuse is designed to provide overcurrent protection in power semiconductor applications, such as variable frequency drives (VFDs), solid-state relays (SSRs), and other power electronic circuits. Its high-speed characteristic allows it to quickly interrupt fault currents, protecting sensitive semiconductor devices from damage.

Applications:

  • Variable Frequency Drives (VFDs): Protects the semiconductor devices within VFDs from overcurrent conditions.
  • Solid-State Relays (SSRs): Provides overcurrent protection for SSRs in industrial control systems.
  • Power Converters: Protects power converters and inverters from damage due to short circuits and overloads.
  • UPS Systems: Used in uninterruptible power supply (UPS) systems to protect the power electronic components.
  • Welding Equipment: Provides overcurrent protection for welding machines and power sources.

Features:

  • High-Speed Operation: Quickly interrupts fault currents to protect sensitive semiconductors.
  • Voltage Rating: Designed for specific voltage levels commonly found in power electronic circuits.
  • Current Rating: Available in various current ratings to suit different application requirements.
  • Low I2t Value: Minimizes the energy let-through during a fault condition, protecting downstream components.
  • Durable Construction: Constructed from high-quality materials for reliable performance.

Benefits:

  • Enhanced Semiconductor Protection: Prevents damage to expensive semiconductor devices from overcurrent faults.
  • Improved System Reliability: Reduces the risk of failures due to electrical faults.
  • Minimized Downtime: Fast-acting protection minimizes downtime and repair costs.
  • Enhanced Safety: Reduces the risk of electrical hazards associated with overcurrent conditions.
  • Optimized Performance: High-speed operation ensures minimal disruption to the circuit during a fault.

Additional Details:

The 170M3765 fuse is typically constructed with a ceramic body and silver-plated copper terminals. The specific voltage and current ratings, interrupting capacity, and I2t value can be found in the Eaton Bussmann datasheet. It is essential to select the correct fuse rating for the specific application to ensure adequate protection. Proper mounting and installation techniques are crucial for achieving optimal performance. This high-speed fuse provides a reliable and effective solution for protecting power semiconductor devices in a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
10A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Schurter Inc.
10A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 10A 1KVDC 5AG
Need more? Email Us
Schurter Inc.
30A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
20A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
480A 5.5 kVAC Fuse Cartridge Bolt Mount, End Cap (Hookeye)
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 20A 1KVDC 5AG
Lowest to $19.3049
Littelfuse Inc.
FUSE BATTERY PROTECTOR 8V 12A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess