EN
  • EN
  • DE

15218

Part No 15218
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description TERMINAL BLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mfr Eaton Bussmann
Series *
Package Bulk
Product Status Active
Standard Package 50 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 905358-15218
Ultra Librarian 3D Model Ultra Librarian 15218 CAD Model

Description

The 905358-15218 is a barrier block terminal block connector.

  • Package: Bulk package with 50 pcs
  • Product Status: Active
  • Manufacturer: Eaton Bussmann
  • ECCN: EAR99
  • MSL Level: Not applicable
  • HTSUS code: 8536.69.8000

You May Also Be Interested in

Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess