EN
  • EN
  • DE

13661-W1618

Part No 13661-W1618
Manufacturer Eaton Bussmann
Catalog AC Power Connectors - Plugs and Receptacles
Description PHOTO RECPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style NON-NEMA (3P3W)
Connector Type Receptacle, Female Sockets
Current Rating (Amps) 15A
Voltage Rating 125VAC
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Wire Leads
Approval Agency CE, CSA, UL
Ultra Librarian 3D Model Ultra Librarian 13661-W1618 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PHOTOCONTROL RECEPTACLE
Need more? Email Us
Eaton Bussmann
GE CONNECTOR PLUG HALF
Need more? Email Us
Eaton Bussmann
PHOTO RECPT
Need more? Email Us
Qualtek
AC PLUG NEMA 5-15P
Need more? Email Us
Phoenix Contact
AC RCPT NEMA 5-15R
Need more? Email Us
Eaton Bussmann
GE CONNECTOR PLUG HALF
Need more? Email Us
Phoenix Contact
AC RCPT NEMA 5-20R
Need more? Email Us
Qualtek
AC RCPT NEMA 5-20R
Need more? Email Us
Altech corporation
AC PLUG PIN & SLEEVE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess