EN
  • EN
  • DE

11241-3SR

Part No 11241-3SR
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE CLIP CART 600V 60A CHASSIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 1.063" Dia (27mm)
Current Rating (Amps) 60 A
For Use With/Related Products Class H(K), Class J, Class R Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 3
Voltage 600V
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian 11241-3SR CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess