EN
  • EN
  • DE

11240-3SR

Part No 11240-3SR
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description MODULAR BLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 1.063" Dia (27mm)
Current Rating (Amps) 60 A
For Use With/Related Products Class H(K), Class R Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 3
Voltage 600V
Orientation Horizontal
Termination Style Screw Terminal, Pressure Plate
Ultra Librarian 3D Model Ultra Librarian 11240-3SR CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess