EN
  • EN
  • DE

0603FA1.5A-T

Part No 0603FA1.5A-T
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 146911-0603FA1.5A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0603FA1.5A-T CAD Model

Description

Product Overview

The 0603FA1.5A-T is a surface mount fuse designed for reliable and efficient protection of electronic circuits. This high-performance component is suitable for a range of electronic applications requiring overcurrent protection.

Features and Benefits

  • Compact 0603 package size for space-saving designs
  • Rated Current: 1.5A for low to moderate current applications
  • Quick-acting response for immediate circuit protection
  • Wide operating temperature range ensures reliability under varying conditions

Applications

  • Consumer electronics
  • Automotive electronics
  • Telecommunication devices
  • Industrial control systems

Additional Details

This fuse is designed for easy surface mounting and ensures consistent performance, making it ideal for high-density circuit boards.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess