EN
  • EN
  • DE

0402ESDA-MLPT

Part No 0402ESDA-MLPT
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Description DIODE PROTECTION
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 35V
Technology Polymer
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 0402
Win Source Part Number 051948-0402ESDA-MLPT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0402ESDA-MLPT CAD Model

Description

0402ESDA-MLPT

The 0402ESDA-MLPT is a versatile and compact ESD protection device, perfect for safeguarding sensitive electronic components. This component is designed to provide robust electrostatic discharge (ESD) protection for modern high-speed data lines, ensuring operational integrity in various environments.

  • Low capacitance for high-speed data lines
  • Compact 0402 package suitable for portable devices
  • Reliable ESD protection compliant with industry standards

Applications

  • Smartphones and tablets
  • Bluetooth devices
  • Computers and peripherals

Benefits

  • Reduces risk of ESD damage
  • Preserves data integrity
  • Enhances device reliability

This component provides exceptional protection while maintaining minimal impact on signal integrity, making it ideal for integration into any compact electronic design.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Phoenix Contact
TVS DEVICE
Need more? Email Us
IXYS
TVS DEVICE MIXED 2300V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess