EN
  • EN
  • DE

011-9127

Part No 011-9127
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE BRD MNT 50A 440VAC CYLINDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Bolt Mount
Fuse Type Board Mount
Current Rating (Amps) 50A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.657" Dia x 1.472" L (16.70mm x 37.40mm)
Ultra Librarian 3D Model Ultra Librarian 011-9127 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE 600A 1000V 3L PV BOLT-IN VE
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 65A 15.5KVAC
Need more? Email Us
Eaton Bussmann
2.54 Max Kv, Sealed Cls,
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 2KA 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 400A 700VAC RECT
Need more? Email Us
Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 25KVAC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 80A 8.3KVAC BOLT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess