Products specifications Report Issue?

Product Status Obsolete
Type LED
Lens Color Green
Lens Transparency Clear
Panel Cutout Shape Round
Panel Cutout Dimensions 0.88" (22.30mm)
Lens Size 29.00mm Dia
Lens Style Round with Flat Top
Termination Style Screw Terminal
Ingress Protection IP65
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560452-704.002.5A
Ultra Librarian 3D Model Ultra Librarian 704.002.5A CAD Model

You May Also Be Interested in

Visual Communications Company - VCC
INDICATOR NEON GREEN PANEL MNT
Need more? Email Us
ECAD model for 2113A5
Bivar Inc.
PNL MNT RED 20MA W/WIRE 12\
Need more? Email Us
ECAD model for PM5RDW12.0
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 220VAC/DC UL STK
Need more? Email Us
ECAD model for FL1M-8FW-1-G220V
Apem Inc.
INDICATOR 8MM FIXED BLU 24V WIRE
Need more? Email Us
ECAD model for QS83XXB24
Dialight
LED DATALITE BLUE 14VDC CYL
Need more? Email Us
ECAD model for 507-5067-3334-500F
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 12VDC STK
Need more? Email Us
ECAD model for FL1M-8CW-4-G12V
Dialight
INCAND. DATALITE
Need more? Email Us
ECAD model for 507-3914-1475-600F
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
ECAD model for 6010M3
Apem Inc.
INDICATOR 6MM FIXED ORA 24V WIRE
Need more? Email Us
ECAD model for QS63XXO24

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention