EN
  • EN
  • DE

PC8280ETPUTLDA

Part No PC8280ETPUTLDA
Manufacturer E2V
Catalog OEM Parts (O - R)
Description MPU PC82xx RISC 32-Bit 400MHz 3.3V 480-Pin TBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032439-PC8280ETPUTLDA
Categories OEM Parts(O-R)
Manufacturer E2V
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC8280ETPUTLDA CAD Model

Description

The PC8280ETPUTLDA is a high-performance image sensor designed and manufactured by E2V. This sensor is part of E2V's extensive range of imaging solutions, known for their quality and reliability in demanding applications. It features advanced pixel technology to provide exceptional image quality, high sensitivity, and low noise performance.

Applications

  • Scientific Imaging: Used in advanced scientific instruments for research and analysis.
  • Medical Imaging: Employed in medical diagnostic equipment such as X-ray and MRI machines.
  • Space Applications: Utilized in satellite imaging systems for earth observation and space exploration.
  • Defense and Security: Integrated into surveillance systems and military imaging devices.
  • Industrial Inspection: Applied in automated inspection systems to ensure product quality.

Features

  • High Resolution: Provides detailed and sharp images due to its high pixel count.
  • Low Noise: Minimizes unwanted noise for clearer image capture, especially in low-light conditions.
  • High Sensitivity: Detects even faint light signals, enhancing image quality in challenging environments.
  • Wide Dynamic Range: Captures both bright and dark areas in the same image without saturation.
  • Global Shutter: Ensures that all pixels are exposed simultaneously, preventing distortion in moving objects.

Benefits

  • Improved Image Quality: Delivers exceptionally clear and detailed images, enhancing the accuracy of analysis.
  • Enhanced Detection: Enables the detection of subtle details, improving diagnostic capabilities in medical and scientific applications.
  • Reliable Performance: Ensures consistent and dependable operation in harsh environments, reducing downtime and maintenance costs.
  • Greater Accuracy: Facilitates precise measurements and analysis, leading to more accurate results.
  • Versatile Integration: Can be easily integrated into a wide range of systems, offering flexibility in design and implementation.

Additional Details

The PC8280ETPUTLDA sensor operates with specific voltage and timing requirements, which are detailed in the product datasheet. The sensor's architecture includes on-chip processing capabilities to optimize image data before output. It is typically supplied in a ceramic package to ensure robustness and thermal stability. The sensor's spectral response is tailored to specific application needs, offering options for visible, UV, and near-infrared imaging.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess