EN
  • EN
  • DE

X1180-01-ST201-8A

Part No X1180-01-ST201-8A
Manufacturer E-T-A
Catalog Circuit Protection Accessories
Description Circuit Breaker Kit 1077 1P Plug 8A Breaker/10plus Blk Block Screw-In Terminal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136694-X1180-01-ST201-8A
Categories Circuit Protection Accessories
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X1180-01-ST201-8A CAD Model

Description

The X1180-01-ST201-8A is a circuit breaker manufactured by E-T-A, a leading provider of circuit protection solutions. This specific model is designed to protect electrical circuits from overcurrent conditions, preventing damage to equipment and minimizing the risk of electrical fires. It combines thermal and magnetic tripping elements to offer reliable and precise protection.

Applications

  • Power Supplies: Protects against overloads and short circuits in power supply units.
  • Industrial Equipment: Used in machinery and control systems to prevent damage from current surges.
  • Medical Devices: Ensures the safe operation of medical equipment by protecting against electrical faults.
  • Telecommunications Equipment: Safeguards sensitive telecommunications infrastructure from overcurrent events.
  • Transportation Systems: Protects electrical circuits in vehicles, trains, and aircraft.

Features

  • Thermal-Magnetic Trip Mechanism: Provides both thermal and instantaneous magnetic protection.
  • Overcurrent Protection: Interrupts the circuit when current exceeds the rated value.
  • Compact Design: Space-saving design allows for easy integration into various applications.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Reliable Protection: Protects electrical circuits from damage due to overcurrent.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime.
  • Enhanced Safety: Reduces the risk of electrical fires and other hazards.
  • Easy Installation: Simple design allows for quick and easy installation.
  • Environmental Responsibility: RoHS compliance ensures environmental friendliness.

Additional Details

The X1180-01-ST201-8A circuit breaker is rated for 8A and provides both thermal and magnetic protection. The thermal element responds to sustained overloads, while the magnetic element provides instantaneous tripping in response to short circuits. Its compact size makes it ideal for applications where space is limited. The device is designed to meet stringent industry standards for safety and performance. It's durable construction ensures long-term reliability, even in demanding environments. This circuit breaker is a crucial component for ensuring the safe and reliable operation of electrical equipment.

You May Also Be Interested in

TE Connectivity
COVER
Lowest to $0.8659
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Schneider Electric
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Altech corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess