EN
  • EN
  • DE

ETA3406S2F-T

Part No ETA3406S2F-T
Manufacturer E-T-A
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107501-ETA3406S2F-T
Categories Custom Parts
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETA3406S2F-T CAD Model

Description

The ETA3406S2F-T is a high-efficiency, synchronous rectified, step-down converter with integrated power MOSFETs. It is designed for portable applications and offers a compact solution with minimal external components. It operates at a high switching frequency to allow the use of small inductors and capacitors, contributing to a small overall solution size.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Power Banks: Efficient power conversion for portable chargers.
  • Wireless Chargers: Used in the power supply stage of wireless charging systems.
  • Set-Top Boxes: Voltage regulation within set-top box devices.
  • Solid State Drives (SSDs): Powering components within SSDs.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Wide Input Voltage Range: Supports a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for customization of the output voltage.
  • Overcurrent Protection: Protects the device and downstream circuitry from damage.
  • Over-Temperature Protection: Prevents the device from overheating.
  • Short-Circuit Protection: Protects against short circuits.
  • Compact Package: Small footprint for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Reduced Component Count: Integrated MOSFETs simplify design and reduce BOM cost.
  • Improved System Reliability: Protection features enhance system robustness.
  • Smaller Solution Size: Compact package enables smaller and more portable designs.
  • Enhanced Thermal Performance: Efficient operation minimizes heat generation.

Additional Details:

The ETA3406S2F-T typically operates with input voltages ranging from 2.5V to 5.5V, delivering a regulated output voltage. The switching frequency is optimized to balance efficiency and component size. It incorporates internal compensation to simplify design and ensure stability. The device is available in a small QFN package. Detailed specifications regarding efficiency curves, thermal performance, and protection thresholds can be found in the manufacturer's datasheet.

You May Also Be Interested in

Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Phoenix Contact
Need more? Email Us
Hanrun
Lowest to $0.9938
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
STMicroelectronics
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,719 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess