Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 9A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions Rectangular - 19.20mm x 12.80mm
Temperature Range - Operating -30°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1558826-R1973BBLKBLKEF0
Ultra Librarian 3D Model Ultra Librarian R1973BBLKBLKEF0 CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROCKER SPST 16A 125V / Rocker Switch SPST 16A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for CG102J12S205HQF
ZF Electronics
SWITCH ROCKER DPST 10A 125V / Rocker Switch DPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LRA32H2BBRLN
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LTA105-TR-W/125N
Honeywell
SEALED OPERATOR CONTROL / Rocker Switch 4PDT 10A (AC) 125 V Panel Mount, Flange
Need more? Email Us
ECAD model for 4TP216-70
Carling Technologies
SWITCH ROCKER / Rocker Switch DPDT 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for VJD2UHHB-AAC55-200
NKK Switches
SWITCH ROCKER DPDT 16A 125V / Rocker Switch DPDT 16A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for JWL22RAA/UCV
Panasonic
SWITCH ROCKER DPST 10A 250V / Rocker Switch DPST 10A (AC) 250 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for AJ7202BF
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for L11D1EHN1-A7900-000
Adam Technologies, Inc.
MINIATURE ROCKER SWITCH, QUICK C / Rocker Switch SPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for SW-R2-1A-F-1-5W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention