Products specifications Report Issue?

Mounting Type Panel Mount, Front
Type Anti-Vandal
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 2A (DC)
Voltage Rating - DC 48 V
Actuator Type Round, Button, Flush
Actuator Marking Arrow
Color - Actuator/Cap Silver
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Panel Cutout Dimensions Circular - 19.00mm Dia
Temperature Range - Operating -20°C ~ 55°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1557418-PV1F640BBG-M06
Ultra Librarian 3D Model Ultra Librarian PV1F640BBG-M06 CAD Model

You May Also Be Interested in

Adafruit Industries LLC
SWITCH PUSHBUTTON SPST-NO GRN
Need more? Email Us
ECAD model for 1193
Apem Inc.
SWITCH PUSH SPST-NO 2A 48V
Need more? Email Us
ECAD model for AV091003C200
C&K Components
SWITCH PUSH BUTTON
Need more? Email Us
ECAD model for HP 3101-3080 (REV.A)
Bulgin
Switch Hardware T0916SO BLACK
Need more? Email Us
ECAD model for T0916SOAAA
E-SWITCH
SWITCH PUSH DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2201EEZB
IDEC
40MM MUSH MOM 24V 1NO1NC GRN
Need more? Email Us
ECAD model for ALD32211DNUG
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for B3J-1100
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for BB15AH-FA
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Need more? Email Us
ECAD model for PVA10AH13.5N V2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention