EN
  • EN
  • DE

PP2-1U7-2B2

Part No PP2-1U7-2B2
Manufacturer E-SWITCH
Catalog Snap Action, Limit Switches
Description SWITCH DETECTOR DPDT 16A 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPDT
Switch Function On-Mom
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Push-Pull Plunger
Mounting Type Panel Mount, Snap-In
Termination Style Quick Connect - 0.187" (4.7mm)
Features Pull On Lock
Operating Force 330gf
Operating Position 0.610" (15.5mm)
Mechanical Life 50,000 Cycles
Electrical Life 6,000 Cycles
Temperature Range - Operating 0°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1557447-PP2-1U7-2B2
Ultra Librarian 3D Model Ultra Librarian PP2-1U7-2B2 CAD Model

Description

N

You May Also Be Interested in

Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH PIN PLUNGER SPST 11A QC
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 30V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess