Products specifications Report Issue?

Circuit DP3T
Contact Timing Not Specified
Switch Function On-On-On
Current Rating (Amps) 200mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 6.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559826-EG2315A
Ultra Librarian 3D Model Ultra Librarian EG2315A CAD Model

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPDT 12A 125V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for S602091MS02Q
C&K Components
SWITCH SLIDE DPDT 6A 125V / Slide Switch DPDT Through Hole
Lowest to $6.3198
ECAD model for S202121MS02Q
C&K Components
SWITCH SLIDE SPDT 200MA 30V / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK-12C06-MG 4.4 NS
C&K Components
SWITCH SLIDE / Slide Switch SP4T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK14D01G6L
C&K Components
SWITCH SLIDE / Slide Switch DP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK23E01G9
C&K Components
SWITCH SLIDE / Slide Switch 4PDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK42D28G6NS
C&K Components
SWITCH SLIDE / Slide Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK22F03G8
C&K Components
SWITCH SLIDE / Slide Switch SP4T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK14D24CV7GY
C&K Components
SWITCH SLIDE / Slide Switch DP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK23D07G3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention