Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Rectangular, Concave
Color Gray, Dark
Illumination Non-Illuminated
For Use With/Related Products PBH and TL Series
Mounting Type Snap Fit
Size 9.40mm L x 4.50mm W x 9.00mm H
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 870259-1CDGR
Ultra Librarian 3D Model Ultra Librarian 1CDGR CAD Model

Description

The 870259-1CDGR is a gray, dark colored pushbutton switch cap designed for use with PBH and TL Series switches.

  • Color: Gray, Dark
  • Series: PBH, TL
  • Shape: Rectangular, Concave
  • Size: 9.40mm L x 4.50mm W x 9.00mm H
  • Mounting: Snap Fit
  • Package: Bulk
  • Quantity: 100 pieces
  • Illumination: Non-Illuminated
  • Manufacturer: E-Switch
  • Product Status: Active

You May Also Be Interested in

NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
ECAD model for AT4064A
NKK Switches
LBW ILLUM WATERTIGHT PB CAP
Need more? Email Us
ECAD model for AT4179JC
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
ECAD model for AT444A
NKK Switches
CAP TACTILE SQUARE WHITE
Need more? Email Us
ECAD model for AT4059B
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us
ECAD model for VVAZB00-000
NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
ECAD model for AT407G
E-Switch
CAP PUSHBUTTON SQUARE DARK GRAY
Need more? Email Us
ECAD model for 1DDGR
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT4063B
NKK Switches
CAP PUSHBUTTON RECT CLEAR/RED
Need more? Email Us
ECAD model for AT4027JC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention