EN
  • EN
  • DE

DNY-MJS-U2V-7

Part No DNY-MJS-U2V-7
Manufacturer DOMINANT Semiconductors
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer DOMINANT Semiconductors
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821857-DNY-MJS-U2V-7
Ultra Librarian 3D Model Ultra Librarian DNY-MJS-U2V-7 CAD Model

Description

The DNY-MJS-U2V-7 is a surface-mount LED manufactured by DOMINANT Semiconductors. DOMINANT Semiconductors is known for producing high-performance LEDs used in various applications, including automotive lighting, consumer electronics, and general illumination.

Applications

  • Automotive Interior Lighting: Used for dashboard illumination, cabin lighting, and indicator lights.
  • Backlighting: Employed in LCD displays, keypads, and other devices requiring backlighting.
  • Indicator Lights: Used as status indicators in electronic devices and equipment.
  • Consumer Electronics: Incorporated in mobile phones, tablets, and other portable devices.
  • General Illumination: Used in small lighting fixtures, decorative lighting, and task lighting.

Features

  • Surface-Mount Technology (SMT): Enables automated assembly and high-density packaging.
  • High Brightness: Provides excellent visibility and illumination.
  • Low Power Consumption: Minimizes energy usage and extends battery life.
  • Long Lifespan: Offers reliable performance over an extended period.
  • Compact Size: Allows for miniaturization of electronic devices.

Benefits

  • Improved Visibility: Provides clear and bright illumination for various applications.
  • Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced Reliability: Offers stable and consistent performance.
  • Simplified Assembly: Facilitates easy integration into electronic devices.
  • Compact Design: Enables the creation of smaller and more portable devices.

Additional Details

The DNY series from DOMINANT Semiconductors is a popular choice for applications requiring high-performance LEDs in a small form factor. Specific characteristics of the DNY-MJS-U2V-7 include its color (determined by the 'U2V' code, typically indicating a specific wavelength or color temperature), luminous intensity, and forward voltage. Refer to the DOMINANT Semiconductors datasheet for the exact specifications of the DNY-MJS-U2V-7 LED. The 'MJS' usually refers to the package type and dimensions. These LEDs are typically used with current-limiting resistors to ensure stable operation and prevent damage. Thermal management may be required for high-power applications. Always consult the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess