EN
  • EN
  • DE

BT138F-600E

Part No BT138F-600E
Manufacturer DIYI Electronic Technology Co., Ltd.
Catalog END - OF - LIFE
Description Domestic lighting ,heating and motor speed controllers.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DIYI Electronic Technology Co., Ltd.
Win Source Part Number 1155088-BT138F-600E
Manufacturer Homepage www.dyelec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT138F-600E CAD Model

Description

The BT138F-600E is a triac manufactured by DIYI Electronic Technology Co., Ltd.

  • Application: General purpose AC switching
  • Maximum Current: 12A
  • Package: TO-220AB
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Ideal For: Dimmer switches, motor speed controllers, and other AC switching applications

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess